Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit
Supply Voltage - Operating 2.5 V to 6.5 V
Current - Output (Max) 2.5A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Feature Pins /Fault, ILIM
Win Source Part Number 033748-TPS25200DRVR
Family Name TPS25200
Introduction Date April 17, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS25200DRVR CAD Model

Description

Product Overview: TPS25200DRVR from Texas Instruments

The TPS25200DRVR is a high-performance, compact, overvoltage protection device designed by Texas Instruments to safeguard low-voltage systems against voltage transients and surges. This advanced circuit protection solution is ideal for a variety of applications, including consumer electronics, data communication systems, and industrial equipment.

Key Features

  • Voltage Protection: Provides robust protection against overvoltage events, ensuring the safety and longevity of downstream components.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the OVLO threshold to meet specific application requirements, enhancing flexibility and customization.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, minimizing the risk of damage to sensitive electronics.
  • Low R<sub>DS(on): Features a low on-resistance FET that reduces power loss and improves efficiency during normal operation.
  • Wide Operating Range: Supports an input voltage range suitable for various low-voltage applications, making it a versatile choice for designers.
  • Thermal Shutdown: Includes a thermal shutdown feature that protects the device and the system from overheating.
  • Compact Package: The TPS25200DRVR comes in a small 6-pin SON package, which is ideal for space-constrained applications.

Applications

The TPS25200DRVR's versatile nature makes it suitable for a wide array of applications, including:

  • Portable Electronics
  • USB-Powered Gadgets
  • Power Supplies
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

Some of the key technical specifications of the TPS25200DRVR include:

  • Input Voltage Range: 4.5V to 18V
  • Adjustable OVLO Threshold
  • Low R<sub>DS(on) for High Efficiency
  • Operating Temperature Range: -40°C to 125°C

For engineers and designers looking for a reliable overvoltage protection solution, the TPS25200DRVR from Texas Instruments offers a blend of performance, flexibility, and compactness, making it an excellent choice for protecting sensitive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €34.8793
ECAD model for LTC4217IDHC
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ €0.2848 €45.5648
345+ €0.2668 €92.0459
530+ €0.2578 €136.6391
760+ €0.2397 €182.2012
985+ €0.2307 €227.2870
1,230+ €0.2218 €272.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 71,399 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention