EN
  • EN
  • DE

TPS2514ADBVT

Part No TPS2514ADBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111505-TPS2514ADBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2514ADBVT CAD Model

Description

Product Overview: Texas Instruments TPS2514ADBVT

The TPS2514ADBVT from Texas Instruments is a highly sophisticated, integrated power solution designed to enhance the charging capabilities of USB ports. This advanced chip is specifically engineered to automatically detect the type of device connected to the USB port and select the appropriate charging scheme. The TPS2514ADBVT is ideal for a wide range of applications, including but not limited to, wall chargers, car chargers, power banks, and other USB charging ports that require an intelligent power management system.

Key Features

  • Auto-Detect Functionality: The TPS2514ADBVT comes equipped with Texas Instruments' proprietary D+/D- line detection mechanism. This allows the chip to automatically detect the USB data line voltage and adjust the charging current accordingly, ensuring compatibility with a broad range of devices such as Apple, Samsung, and other dedicated charging ports.
  • High Efficiency: With an operating range of 4.5V to 6.5V, this chip supports efficient charging, minimizing power loss and heat generation. This makes it an environmentally friendly choice for power-conscious designs.
  • Current Limiting and Thermal Protection: The product incorporates built-in current limiting features and thermal protection, safeguarding both the charging device and the powered device from potential damage due to overcurrent or excessive heat.
  • Compact Form Factor: The TPS2514ADBVT is offered in a small 6-pin SOT-23 package, which is perfect for space-constrained applications. This compact size does not compromise its performance or functionality.

Applications

The versatility of the TPS2514ADBVT makes it suitable for a variety of applications that require reliable and efficient USB charging. This includes consumer electronics, portable accessories, and any other devices where USB charging is desired. Its ability to seamlessly integrate with existing USB power designs simplifies the development process for engineers and designers, making it a go-to component for modern, high-performance charging solutions.

With the TPS2514ADBVT, Texas Instruments continues to demonstrate its commitment to innovation in power management technology, providing a product that not only meets the current demands of USB charging but also anticipates the needs of future applications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9787 $53.8285
125+ $0.8031 $100.3875
195+ $0.7780 $151.7100
270+ $0.7529 $203.2830
345+ $0.7278 $251.0910
460+ $0.6525 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess