EN
  • EN
  • DE
  • IT

TPS2459RHB

Part No TPS2459RHB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-V/3.3-V Hot Swap and ORing Controller with I2C™ and Load Current Monitor for AdvancedMC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272273-TPS2459RHB
Manufacturer Homepage www.ti.com
Family Name TPS2459
Introduction Date February 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2459RHB CAD Model

Description

Introducing the TPS2459RHB from Texas Instruments

The TPS2459RHB is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device is part of TI's extensive portfolio of power management chips, tailored to meet the demanding requirements of modern electronics. The TPS2459RHB is housed in a compact RHB package, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The TPS2459RHB is engineered for maximum power efficiency, which is crucial for extending the battery life of portable devices and reducing heat generation in high-power systems.
  • Advanced Power Management: With its sophisticated power management capabilities, this IC ensures reliable operation by providing stable power supply and protection features that guard against overcurrent, overvoltage, and thermal overload conditions.
  • Versatile Application: Designed for versatility, the TPS2459RHB is suitable for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.
  • Small Footprint: The RHB package is compact and optimized for minimal space usage, which is essential for modern, high-density circuit designs.

Technical Specifications

The TPS2459RHB operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs. Its output voltage and current levels are designed to meet the needs of a wide array of devices, from small sensors to larger, more power-hungry components.

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS2459RHB is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across a range of environmental conditions. Customers can trust in the TPS2459RHB to deliver consistent power management in their critical applications.

Support and Resources

TI provides comprehensive technical support for the TPS2459RHB, including detailed datasheets, application notes, and design resources. Engineers can access a wealth of information to assist with the integration of this IC into their designs, ensuring a smooth development process from concept to production.

With its combination of efficiency, versatility, and compact design, the TPS2459RHB from Texas Instruments stands out as a superior choice for designers seeking a reliable power management solution.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6620 $50.6480
10+ $10.3894 $103.8940
15+ $10.0647 $150.9705
21+ $9.7400 $204.5400
27+ $9.4154 $254.2158
36+ $8.4414 $303.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 582 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess