EN
  • EN
  • DE

TPS2375PW

Part No TPS2375PW
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 055497-TPS2375PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375PW CAD Model

Description

The TPS2375PW from Texas Instruments is a robust Power over Ethernet (PoE) interface and DC/DC controller device designed to simplify the implementation of Power over Ethernet Powered Devices (PDs). This integrated circuit is compliant with the IEEE 802.3af standard, ensuring compatibility with Power Sourcing Equipment (PSE) that also adheres to this widely recognized industry standard.

The TPS2375PW is presented in a 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. It is engineered to facilitate the design of Ethernet-powered devices such as IP cameras, wireless access points, and VoIP phones, where space and power efficiency are critical.

Key features of the TPS2375PW include an integrated detection, classification, and under-voltage lockout (UVLO) with programmable DC/DC converter operation. This ensures that the device only powers up when connected to a suitable PSE, thereby protecting the PD from incorrect power allocation. The programmable DC/DC converter allows designers to set the output voltage and current to match the specific needs of their application, providing flexibility and precision in power management.

The TPS2375PW also offers an array of protective features to safeguard the PD from electrical anomalies. Overcurrent protection, thermal shutdown, and inrush current limiting are built into the device to ensure reliable operation under various conditions. The thermal shutdown feature is particularly important for maintaining the longevity of the product by preventing damage due to overheating.

For design engineers looking to incorporate PoE capabilities into their products, the TPS2375PW provides a comprehensive solution that simplifies the design process. The device's ability to seamlessly integrate with other components, its compliance with the IEEE 802.3af standard, and its suite of protection features make it an excellent choice for developing reliable and efficient PoE-enabled devices.

Overall, the TPS2375PW is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of power management in networked devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1330 $51.3300
24+ $4.2117 $101.0808
37+ $4.0801 $150.9637
51+ $3.9485 $201.3735
66+ $3.8169 $251.9154
88+ $3.4220 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,945 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess