EN
  • EN
  • DE

TPS23752PWP

Part No TPS23752PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS23752
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35011, -296-35011-ND, -296-35011, -TPS23752PWP-NDR, TPS23752PWP-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900722-TPS23752PWP
Ultra Librarian 3D Model Ultra Librarian TPS23752PWP CAD Model

Description

Product Overview: TPS23752PWP

The TPS23752PWP is a versatile and highly integrated Power over Ethernet (PoE) solution from Texas Instruments, designed to simplify the implementation of Power over Ethernet Powered Devices (PD). This product is a member of the TPS2375x family and is housed in a 14-Pin HTSSOP package, offering a compact footprint for space-constrained applications.

Key Features

  • Integrated PoE Interface: The TPS23752PWP includes a complete PoE interface that supports the IEEE 802.3at standard, providing compatibility with both high-power and legacy PoE sources.
  • Advanced Power Management: With an integrated DC/DC controller, the device supports various output voltage configurations, enabling flexible design options for different PD requirements.
  • Enhanced Efficiency: The TPS23752PWP features an adjustable switching frequency and synchronous rectification, which contribute to high efficiency and reduced power loss in the system.
  • Protection Features: It comes equipped with multiple protection features including over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring reliable operation and safeguarding against potential damage.

Applications

The TPS23752PWP is ideal for a wide range of applications that require PoE, such as:

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Controls

Design and Integration

Designers will appreciate the ease of integration provided by the TPS23752PWP. The product's small package and comprehensive integration reduce the need for additional external components, thereby minimizing the PCB footprint and simplifying the overall design process. Additionally, the device's compatibility with various types of DC/DC converter topologies, including flyback and forward converters, allows for greater design flexibility.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS23752PWP is no exception, and it comes with Texas Instruments' robust technical support and extensive documentation, ensuring that designers have all the resources they need to successfully incorporate this PoE solution into their products.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6565 $50.4735
46+ $2.1797 $100.2662
72+ $2.1116 $152.0352
98+ $2.0435 $200.2630
127+ $1.9753 $250.8631
170+ $1.7710 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,940 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess