EN
  • EN
  • DE

DS1881E-050+

Part No DS1881E-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT NV 2CH 45K 16TSSOP / Digital Potentiometer 45kOhm 64POS Non-Volatile Log Automotive 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 45k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Mute, Selectable Address, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773180-DS1881E-050+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1881
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1881E-050+ CAD Model

Description

Maxim Integrated DS1881E-050+ Digital Potentiometer

The DS1881E-050+ from Maxim Integrated is a versatile, dual digital logarithmic taper potentiometer designed for audio applications that demand high performance and reliability. With its compact surface-mount package, this digital potentiometer is ideal for space-constrained applications where precise volume control is essential.

Each potentiometer in the DS1881E-050+ has a logarithmic resistance characteristic, which is particularly suited for audio applications because it mimics the human ear's response to changes in volume. This ensures a smooth and natural adjustment of sound levels, providing end-users with an optimal audio experience.

The device operates from a 2.7V to 5.5V supply voltage, making it compatible with a wide range of consumer electronics, including home theater systems, portable audio devices, and professional audio equipment. The DS1881E-050+ offers 64-position adjustment, giving users fine control over volume settings. Additionally, the digital interface provides a wiper setting that is resistant to mechanical wear and eliminates the potential for crackling noises commonly associated with mechanical potentiometers.

Integration with digital systems is made easy thanks to the DS1881E-050+'s I²C-compatible serial interface, which allows for simple communication with microcontrollers or other digital systems. This digital interface not only facilitates easy adjustment of the potentiometer settings but also ensures that the wiper position remains fixed, even after power cycling, thanks to the onboard non-volatile memory (EEPROM).

For design flexibility, the DS1881E-050+ includes a mute function that can be activated via the serial interface, instantly silencing the audio output without affecting the current wiper position. This feature is particularly useful for implementing volume "mute" and "unmute" functions in consumer electronics.

The robustness of the DS1881E-050+ is further enhanced by its wide operating temperature range of -40°C to +85°C, which ensures reliable performance under varying environmental conditions. With its combination of durability, precision, and ease of use, the Maxim Integrated DS1881E-050+ digital potentiometer stands out as a premium choice for designers seeking to enhance the audio quality and user experience of their products.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4194 $54.1940
23+ $4.4467 $102.2741
35+ $4.3078 $150.7730
48+ $4.1688 $200.1024
63+ $4.0299 $253.8837
84+ $3.6130 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess