EN
  • EN
  • DE

CC1310F32RSMR

Part No CC1310F32RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name CC1310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-49572-6, 296-49572-2, CC1310F32RSMR-ND, 296-49572-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865992-CC1310F32RSMR
Ultra Librarian 3D Model Ultra Librarian CC1310F32RSMR CAD Model

Description

The CC1310F32RSMR is a cutting-edge wireless microcontroller (MCU) from Texas Instruments (TI), designed to facilitate robust and efficient wireless communication for a wide array of applications. This device is part of the SimpleLink™ ultra-low-power platform, which is renowned for its integration of a powerful ARM® Cortex®-M3 processor and a highly optimized radio frequency (RF) transceiver.

Key Features:

  • Integrated Radio Frequency Support: The CC1310F32RSMR supports Sub-1 GHz RF frequencies, which are less congested than the 2.4 GHz band used by many wireless devices. This ensures longer range and more reliable communication in various environments.
  • Power Efficiency: Designed with TI's low-power technology, this MCU is ideal for battery-powered applications, offering multiple power modes to minimize energy consumption and extend battery life.
  • Processing Capabilities: Equipped with a powerful ARM Cortex-M3 core, it provides up to 48 MHz clock speed, enabling efficient data processing and operation in complex wireless applications.
  • Memory: The device comes with 32KB of RAM and an ample 128KB of on-chip flash memory, providing sufficient space for application code and data storage.
  • Robust Integration: With an integrated RF transceiver, this MCU simplifies design and reduces the bill of materials for system designers, while maintaining high performance and reliability.
  • Wide Operating Temperature Range: The CC1310F32RSMR operates effectively across a broad temperature range, making it suitable for industrial and outdoor applications.

Applications:

The versatility of the CC1310F32RSMR makes it an excellent choice for a multitude of wireless applications, including but not limited to:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid and Metering
  • Industrial Monitoring and Control
  • Internet of Things (IoT) Devices

In summary, the CC1310F32RSMR from Texas Instruments stands out as a robust, power-efficient wireless MCU that offers a seamless blend of processing power and RF performance, tailored for next-generation wireless applications demanding long-range connectivity and extended battery life.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4575 $54.5750
23+ $4.4779 $102.9917
35+ $4.3380 $151.8300
48+ $4.1980 $201.5040
62+ $4.0581 $251.6022
83+ $3.6383 $301.9789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess