EN
  • EN
  • DE

SN75ALS171J

Part No SN75ALS171J
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE TRANSCEIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673547-SN75ALS171J
Ultra Librarian 3D Model Ultra Librarian SN75ALS171J CAD Model

Description

The SN75ALS171J is a high-performance triple differential bus transceiver designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for bidirectional communication on multipoint bus transmission lines. It is commonly used in digital systems that require high-speed, balanced transmission of data signals, making it an ideal choice for applications such as network servers, telecommunications, and data acquisition systems.

Key Features

  • Interface Type: The SN75ALS171J utilizes a differential bus transceiver interface that ensures robust data transmission with reduced susceptibility to electromagnetic interference (EMI).
  • High-Speed Operation: Engineered for high-speed performance, this device is capable of managing data rates that are essential for modern digital communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SN75ALS171J is designed to operate with minimal power consumption, making it suitable for energy-efficient designs.
  • Improved Signal Integrity: With its differential signaling, the SN75ALS171J enhances signal integrity over long cable distances, reducing the risk of data errors.
  • Compatibility: The device is compatible with industry standards, ensuring easy integration into existing systems without the need for significant redesign.

Product Specifications

  • Package Type: The SN75ALS171J comes in a 16-pin DIP (Dual In-line Package), which is widely used and easily handled during the manufacturing process.
  • Temperature Range: This transceiver operates effectively over a broad temperature range, accommodating various environmental conditions.
  • Supply Voltage: It has a flexible supply voltage range, which allows for compatibility with a variety of logic levels and other system components.

Applications

The SN75ALS171J is versatile and can be utilized in a multitude of applications where reliable and efficient data transmission is critical. From industrial control systems to high-speed data acquisition and processing, its robust design ensures optimal performance across a diverse array of use cases.

Conclusion

Overall, Texas Instruments' SN75ALS171J triple differential bus transceiver stands out as a high-quality component that offers reliable, high-speed data communication capabilities. Its combination of performance, efficiency, and compatibility makes it a superior choice for engineers and designers looking to enhance their digital communication systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess