EN
  • EN
  • DE

CC3220SM2ARGKT

Part No CC3220SM2ARGKT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK WI-FI AND INTERNET / .11b/g/n 2.484GHz 72000Kbps 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Memory Size 256kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 21
Operating Supply Voltage 2.1 V ~ 3.6 V
Current - Receiving 59mA
Current - Transmitting 223mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 771310-CC3220SM2ARGKT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC3220
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC3220SM2ARGKT CAD Model

Description

Product Overview: Texas Instruments CC3220SM2ARGKT

The Texas Instruments CC3220SM2ARGKT is a state-of-the-art wireless microcontroller unit (MCU) that provides a robust and secure platform for IoT applications. This sophisticated device integrates a high-performance ARM® Cortex®-M4 microprocessor with a rich set of peripherals and a built-in network processor to handle all Wi-Fi and internet logical layers. Designed for modern connected devices, the CC3220SM2ARGKT streamlines product development and enables rapid deployment of IoT solutions.

Key Features

  • Powerful ARM® Cortex®-M4 Core: The CC3220SM2ARGKT boasts a powerful ARM® Cortex®-M4 core running at 80 MHz, providing ample computational power for complex applications and signal processing.
  • Integrated Wi-Fi Network Processor: With its dedicated Wi-Fi network processor, this MCU offloads networking tasks from the application processor, enhancing system performance and power efficiency.
  • Robust Security: Security is a cornerstone of the CC3220SM2ARGKT, featuring hardware-accelerated crypto engines, secure boot, and secure storage, helping to protect against software vulnerabilities and ensuring data integrity.
  • Advanced Connectivity: The device supports 802.11 b/g/n Wi-Fi standards, providing reliable and fast connectivity for a wide range of IoT applications.
  • Low Power Operation: Designed for IoT, the CC3220SM2ARGKT excels in power-sensitive applications with its various low-power modes, ensuring long battery life for portable and remote devices.
  • Extensive Peripheral Set: The MCU includes a comprehensive set of peripherals such as UARTs, I2C, SPI, I2S, PWM, and ADCs, enabling it to interface with a wide array of sensors and actuators.
  • SimpleLink™ SDK: Texas Instruments provides the SimpleLink™ software development kit (SDK) to support the CC3220SM2ARGKT, which includes sample applications, drivers, and libraries to jumpstart development.

Applications

The CC3220SM2ARGKT is designed for a wide range of IoT applications where secure and reliable wireless connectivity is essential. It is ideal for use in smart home devices, industrial monitoring systems, health and fitness trackers, and any other connected device that requires robust Wi-Fi capabilities. With its advanced security features and comprehensive SDK, the CC3220SM2ARGKT is the go-to choice for developers looking to create secure and efficient IoT products.

For engineers and developers seeking to incorporate wireless capabilities into their designs, the Texas Instruments CC3220SM2ARGKT provides a powerful and secure platform that simplifies the development process and accelerates time-to-market for IoT devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2373 $56.1865
11+ $9.2204 $101.4244
17+ $8.9323 $151.8491
24+ $8.6441 $207.4584
30+ $8.3560 $250.6800
41+ $7.4916 $307.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess