EN
  • EN
  • DE

TPS2371PW

Part No TPS2371PW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-TSSOP
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TPS237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15961-5, 296-15961-5-NDR, -TPS2371PWG4, TPS2371PWG4-ND, TPS2371PWG4, -296-15961-5, -296-15961-5-ND
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900721-TPS2371PW
Ultra Librarian 3D Model Ultra Librarian TPS2371PW CAD Model

Description

Product Overview: TPS2371PW by Texas Instruments

The TPS2371PW is a robust and versatile Power over Ethernet (PoE) interface and power device controller designed by Texas Instruments. This integrated circuit is tailored to facilitate and manage the delivery of DC power over unshielded twisted pair wiring in Ethernet networks, conforming to the IEEE 802.3af standard. The TPS2371PW is particularly suitable for applications that require remote, centralized power distribution, which is a common necessity in networked devices such as IP phones, wireless access points, and security cameras.

This controller integrates a plethora of features that ensure a reliable and efficient PoE system. It includes an internal hot-swap MOSFET, which provides inrush current limiting while enabling a smooth power-up sequence. The TPS2371PW also supports a wide range of input voltages, accommodating various power sourcing equipment specifications, and ensuring compatibility with different network configurations.

For added protection, the TPS2371PW incorporates under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown features. These protective measures safeguard both the powered device and the power sourcing equipment from electrical anomalies such as surges, overloads, and overheating. Furthermore, the device boasts a classification feature that allows the power sourcing equipment to detect the power requirements of the connected powered device, ensuring that the power is allocated efficiently across the network.

The TPS2371PW is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-saving on printed circuit boards, making it an excellent choice for compact devices where board real estate is at a premium. Its industrial temperature range also makes it suitable for operation in harsh environments.

Overall, the TPS2371PW by Texas Instruments stands out as a reliable and feature-rich PoE controller, providing the necessary functionality to implement PoE in a variety of applications while maintaining safety, efficiency, and compatibility.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess