EN
  • EN
  • DE

TAS5631BPHDR

Part No TAS5631BPHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath HD
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Operating Supply Voltage 25 V ~ 52.5 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 64-HTQFP (14x14)
Package 64-TQFP Exposed Pad
Win Source Part Number 1264131-TAS5631BPHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5631B
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5631BPHDR CAD Model

Description

The TAS5631BPHDR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality with high efficiency. This component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce clear, powerful sound with minimal distortion and noise.

Key Features

  • High-Performance Audio: With advanced closed-loop architecture, the TAS5631BPHDR ensures exceptional audio quality, supporting a wide audio bandwidth with low THD+N (Total Harmonic Distortion plus Noise).
  • Power Efficiency: This device operates with high efficiency, up to 96%, minimizing heat dissipation and reducing the need for bulky heat sinks.
  • Output Power: Capable of delivering up to 300 W into a 4-ohm load, it is perfect for powering a wide range of high-end speakers.
  • Multiple Operation Modes: It supports both BTL (Bridge-Tied Load) and PBTL (Parallel Bridge-Tied Load) configurations, offering flexibility for various audio system designs.
  • Integrated Protection: The TAS5631BPHDR includes overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity.

Applications

The amplifier is ideal for a variety of audio applications, including:

  • High-definition televisions
  • Home theater systems
  • Compact audio systems
  • Active speakers
  • Soundbars

Technical Specifications

The TAS5631BPHDR operates over a supply voltage range of 20 V to 50 V and is available in a 44-pin HTQFP package. It features an integrated feedback design and can drive up to two channels of audio. This product is RoHS compliant and designed for ease of use, with a simple, straightforward interface that allows for quick integration into audio systems.

Conclusion

With its combination of high-quality audio performance, efficiency, and integrated protection features, the Texas Instruments TAS5631BPHDR stands out as a top choice for audio enthusiasts and professional audio equipment manufacturers alike. Its robust design and flexible operation modes make it a versatile and reliable component for any high-fidelity audio amplification need.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4465 $58.3395
7+ $15.9561 $111.6927
10+ $15.4574 $154.5740
14+ $14.9588 $209.4232
18+ $14.4602 $260.2836
24+ $12.9643 $311.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess