EN
  • EN
  • DE

TLC320AD57CDW

Part No TLC320AD57CDW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Sigma-Delta Stereo Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 217827-TLC320AD57CDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD57CDW CAD Model

Description

The Texas Instruments TLC320AD57CDW is a high-performance, mixed-signal integrated circuit designed for precision analog-to-digital conversion applications. This advanced device is part of Texas Instruments' extensive line of data converters that combine innovative design and state-of-the-art technology to deliver exceptional performance and reliability.

Key Features

  • Precision Conversion: With its precision data conversion capabilities, the TLC320AD57CDW ensures accurate and reliable digital representation of analog signals, making it ideal for critical measurement and monitoring tasks.
  • High Resolution: The device offers a high-resolution conversion rate, which allows for the capture of minute signal variations, providing detailed and nuanced data for analysis.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC320AD57CDW consumes minimal power, which is crucial for battery-operated devices and applications where energy conservation is key.
  • Durable Construction: Encased in a robust package, this integrated circuit is engineered to withstand challenging environmental conditions, ensuring consistent performance over time.
  • Flexible Interface Options: The TLC320AD57CDW supports various interface protocols, enabling seamless integration with a wide range of microprocessors and digital systems.

Applications

The versatility of the TLC320AD57CDW makes it suitable for a diverse array of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Automotive sensors and diagnostics
  • Telecommunications infrastructure

Technical Specifications

Some of the technical specifications of the TLC320AD57CDW include:

  • Input Type: Analog
  • Resolution: High-resolution ADC
  • Interface: Flexible digital interfaces
  • Package: Durable and robust construction
  • Power: Low power operation

In conclusion, the Texas Instruments TLC320AD57CDW is a top-tier analog-to-digital converter that offers precision, efficiency, and versatility. Whether it is for industrial, medical, automotive, or telecommunication applications, this integrated circuit stands out as a reliable choice for designers and engineers looking to enhance the performance and accuracy of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess