EN
  • EN
  • DE

TPS2350PW

Part No TPS2350PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC MANAGER POWER HOTSWAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /FLT, FLTTIM, OV, PG, RAMP, UV
Win Source Part Number 143817-TPS2350PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2350PW CAD Model

Description

Overview of Texas Instruments TPS2350PW Power Distribution Switch

The TPS2350PW from Texas Instruments is a robust, high-performance power distribution switch designed for applications requiring precision current limiting and a high degree of protection for sensitive electronic components. This integrated circuit is a part of TI's power management portfolio, offering a versatile solution for managing power distribution in a variety of systems.

Key Features

  • Adjustable Current Limit: The TPS2350PW allows users to set a precise current limit threshold, ensuring that connected devices are protected from excessive current that can cause damage or reduce lifespan.
  • Wide Voltage Range: With an operating voltage range of 2.7V to 5.5V, this power switch is suitable for low-voltage applications, including those powered by USB or battery sources.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, typically within a few microseconds, to protect downstream circuitry from potential harm.
  • Thermal Shutdown: An in-built thermal shutdown feature provides additional protection by disabling the switch if the die temperature exceeds safe operating limits.

Applications

The TPS2350PW is ideal for a wide range of applications, particularly where power distribution and protection are critical. It is commonly used in:

  • USB hubs and peripherals
  • Hot-swap applications
  • Power management for portable devices
  • Industrial controls and automation

Package and Availability

Offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), the TPS2350PW provides a compact footprint while allowing for efficient thermal performance. Its industry-standard packaging ensures compatibility with a variety of PCB layouts and simplifies integration into existing designs.

As a product of Texas Instruments, the TPS2350PW benefits from the company's commitment to quality and reliability. With extensive support and documentation available, designers can confidently incorporate this power switch into their systems, benefiting from its advanced features and protection mechanisms.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6794 $51.1146
22+ $4.6601 $102.5222
34+ $4.5144 $153.4896
46+ $4.3688 $200.9648
60+ $4.2232 $253.3920
80+ $3.7863 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess