EN
  • EN
  • DE

MAX1308EASA

Part No MAX1308EASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701231-MAX1308EASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1308EASA CAD Model

Description

The MAX1308EASA is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in the design and manufacturing of analog and mixed-signal integrated circuits. This ADC is an ideal solution for a variety of applications that require multiple-channel data acquisition, such as industrial control systems, medical instruments, and data logging systems.

Key Features

  • Multi-Channel Flexibility: The MAX1308EASA features 8 analog input channels, which can be configured as 8 single-ended inputs or 4 differential pairs, providing versatility for different measurement requirements.
  • High Resolution: With its 12-bit resolution, the MAX1308EASA ensures accurate and precise digital representation of the analog signals, making it suitable for applications that require high measurement precision.
  • High-Speed Conversion: The device boasts a fast conversion rate, capable of up to 94.4ksps (thousand samples per second), allowing for real-time data processing and control.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a single +5V power supply and features a power-down mode to conserve energy when not in active use.
  • Onboard Reference: The MAX1308EASA includes an internal 2.5V reference, eliminating the need for external components and simplifying the design process.
  • Easy Interface: The device supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, enabling easy integration with a wide range of microcontrollers and digital systems.

Applications

  • Industrial Control Systems
  • Medical Instruments
  • Data Logging Systems
  • Portable Instrumentation
  • Process Control

Maxim Integrated's MAX1308EASA combines high-performance data conversion with the convenience of multi-channel inputs and low-power operation. Its compact 16-pin narrow SO package allows for integration into space-constrained applications, making it an excellent choice for designers looking to optimize their systems for both performance and size. Whether for precise industrial measurements or critical medical monitoring, the MAX1308EASA provides a reliable and efficient solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess