EN
  • EN
  • DE

TPS22965NTDSGRQ1

Part No TPS22965NTDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 0.8V ~ 5.5V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS22965
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42376-1, 296-42376-2, TPS22965NTDSGRQ1-ND, 296-42376-6, -296-42376-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900713-TPS22965NTDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22965NTDSGRQ1 CAD Model

Description

The TPS22965NTDSGRQ1 from Texas Instruments is a state-of-the-art, automotive-grade integrated load switch designed for high reliability and performance in demanding automotive applications. This compact device is a single-channel load switch that provides power distribution control with a low on-resistance, minimizing power loss and ensuring efficient operation.

Key Features

  • Low On-Resistance: The TPS22965NTDSGRQ1 features ultra-low on-resistance (RON) of just 8.7 mΩ at 5 V, which helps to reduce power loss and improve energy efficiency in automotive circuits.
  • Operating Voltage Range: It operates over a wide input voltage range of 1.5 V to 5.5 V, making it suitable for various automotive power rails.
  • Quick Output Discharge: Equipped with a quick output discharge transistor, the device ensures a rapid discharge of the output capacitance when the switch is turned off, preventing unwanted power consumption.
  • Thermal Shutdown Protection: The TPS22965NTDSGRQ1 includes thermal shutdown protection that prevents overheating by turning off the switch if the junction temperature exceeds the thermal shutdown threshold.
  • Current Limit: It features an adjustable current limit to protect the power source and load from over-current conditions.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including stability across temperature variations and robustness in harsh environments.

Applications

Designed for automotive systems, the TPS22965NTDSGRQ1 is ideal for power distribution in infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other in-vehicle networks. Its small form factor and high reliability make it an excellent choice for space-constrained applications that require precise power control.

Package and Availability

The device is available in a small, leaded SOT-23 package that is easy to solder and integrate into a variety of circuit designs. Its robust design ensures long-term reliability, making the TPS22965NTDSGRQ1 a trusted solution for automotive power management challenges.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,420 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess