EN
  • EN
  • DE

TPS22962DNYR

Part No TPS22962DNYR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS22962
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40718-1-ND, 296-40718-6, TPS22962DNYR-ND, 296-40718-1, 296-40718-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851336-TPS22962DNYR
Ultra Librarian 3D Model Ultra Librarian TPS22962DNYR CAD Model

Description

Product Overview: TPS22962DNYR by Texas Instruments

The TPS22962DNYR is a state-of-the-art load switch developed by Texas Instruments, designed to provide optimal power management solutions for a wide array of electronic devices. This compact, high-efficiency component is engineered to handle a maximum continuous current of up to 6A, making it suitable for applications that demand high-performance power switching capabilities.

Key Features

  • Input Voltage Range: The TPS22962DNYR operates efficiently with an input voltage range between 0.8V to 5.5V, accommodating a variety of power sources and ensuring versatility across different platforms.
  • Low On-Resistance: The device features an ultra-low on-resistance (RON) of typically 8.7mΩ at 5V, which minimizes power loss and improves overall system efficiency.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the output capacitor when the switch is turned off, enhancing the system's response time and protecting downstream components.
  • Controlled Slew Rate: The TPS22962DNYR is designed with a controlled slew rate to reduce inrush current, minimizing the impact on the power source and reducing noise and voltage drops that can affect sensitive electronics.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the input voltage is within its specified range, protecting the system from power supply anomalies.

Applications

The TPS22962DNYR is ideally suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Smart Phones and Tablets
  • Power Supplies
  • Storage & Peripherals
  • Networking Equipment

Package and Availability

The device is available in a space-saving 12-pin 2x2mm DFN package, ensuring a minimal footprint on the printed circuit board (PCB). This package also provides excellent thermal performance for applications with space constraints. Texas Instruments ensures global availability of the TPS22962DNYR, providing comprehensive technical support and documentation to assist in the integration of this load switch into your design.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3741 $52.2302
52+ $1.9480 $101.2960
80+ $1.8871 $150.9680
110+ $1.8262 $200.8820
142+ $1.7653 $250.6726
190+ $1.5827 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess