EN
  • EN
  • DE

TPS22959DNYR

Part No TPS22959DNYR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x3)
Family Name TPS22959
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40715-1, 296-40715-2, -296-40715-1-ND, TPS22959DNYR-ND, 296-40715-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937265-TPS22959DNYR
Ultra Librarian 3D Model Ultra Librarian TPS22959DNYR CAD Model

Description

The TPS22959DNYR from Texas Instruments is a high-performance integrated load switch designed to manage power distribution in a variety of electronic devices. This compact, feature-rich component ensures efficient control of power delivery, making it an ideal choice for applications that require precise power sequencing and minimal energy waste.

Key Features

  • Input Voltage Range: The TPS22959DNYR operates over a wide input voltage range of 0.65V to 3.6V, making it versatile for various low-voltage applications.
  • Ultra-Low On-Resistance: With an on-resistance of just 8.7 mΩ at a 1.8V input voltage, this switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: The integrated quick output discharge transistor provides a fast discharge of the output capacitance when the switch is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The device features a controlled slew rate to minimize inrush current, which is particularly beneficial in preventing system voltage droop during turn-on.
  • Low Quiescent Current: It boasts a low quiescent current of 20 nA (typical) when the switch is off, contributing to power conservation in battery-operated devices.
  • High Current Capability: The TPS22959DNYR can handle continuous currents up to 6A, making it suitable for high-power applications.

Applications

The load switch is commonly used in a wide range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Power management for subsystems in computers and servers
  • Storage and networking systems requiring power distribution
  • Industrial and automotive modules

Package and Reliability

The TPS22959DNYR comes in a space-saving 12-pin 1.8mm x 1.6mm X2SON package, which is ideal for compact PCB layouts. Its robust design ensures reliable operation over a wide temperature range of -40°C to 105°C, catering to a broad spectrum of environmental conditions.

Conclusion

The TPS22959DNYR by Texas Instruments exemplifies a state-of-the-art solution for power management challenges in modern electronic systems. Its comprehensive feature set and reliable performance make it a valuable component for designers looking to optimize power efficiency and device longevity.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8940 $53.6400
140+ $0.7336 $102.7040
215+ $0.7106 $152.7790
295+ $0.6877 $202.8715
380+ $0.6648 $252.6240
505+ $0.5960 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,040 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess