EN
  • EN
  • DE

TPS22950YBHR

Part No TPS22950YBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5.5-V, 2-A, 40-M LOAD SWITCH WIT / Power Switch/Driver 1:1 P-Channel 2.7A 6-DSBGA (1.11x0.71)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.7A
Rds On (Typ) 34mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA (1.11x0.71)
Package / Case 6-XFBGA, DSBGA
Base Product Number TPS22950
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS22950YBHRTR,296-TPS22950YBHRCT,296-TPS22950YBHRDKR
Standard Package 3,000
Win Source Part Number 967715-TPS22950YBHR
Ultra Librarian 3D Model Ultra Librarian TPS22950YBHR CAD Model

Description

Product Overview: TPS22950YBHR by Texas Instruments

The TPS22950YBHR is a high-performance, integrated load switch developed by Texas Instruments, designed to provide advanced power management solutions for a variety of electronic applications. This compact, efficient device offers a seamless way to control power distribution within electronic systems, ensuring stability and reliability in operations.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 0.9V to 5.5V, making it versatile for various low-voltage applications.
  • Ultra-Low On-Resistance: With an on-resistance (RON) as low as 28 mΩ at 5V, the TPS22950YBHR provides efficient current flow with minimal voltage drop, ensuring better performance of the load.
  • Current Limiting: The load switch incorporates an adjustable current limit feature to protect the system from excessive current draw that could lead to damage.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the output voltage is discharged rapidly when the switch is turned off, preventing any unwanted power residue on the load.
  • Thermal Shutdown Protection: The device includes a thermal shutdown mechanism, which protects the circuit by turning off the switch if the junction temperature exceeds the thermal shutdown threshold.
  • Controlled Slew Rate: The TPS22950YBHR has a controlled slew rate to minimize inrush current, reducing the likelihood of voltage droop on the power supply rail.

Applications

The TPS22950YBHR is suited for a wide range of applications, particularly where power efficiency and space savings are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Power Management for Peripheral Ports
  • SSDs and other Memory Devices
  • Point-of-Load Applications

Package and Availability

This load switch is offered in a small, space-saving 6-pin wafer chip-scale package (WCSP), ideal for compact designs. The product's part number TPS22950YBHR denotes the specific configuration and packaging details, and it is available for order through Texas Instruments and authorized distributors.

For engineers and designers seeking a reliable load switch that offers both performance and integration, the TPS22950YBHR from Texas Instruments represents a robust solution that meets a broad range of power management needs.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess