EN
  • EN
  • DE

TPS22922BYZPR

Part No TPS22922BYZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULTRA LOW 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 033695-TPS22922BYZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22922BYZPR CAD Model

Description

The TPS22922BYZPR is a state-of-the-art load switch from Texas Instruments, designed for power management applications. This compact, high-performance component is a pivotal solution for modern electronic devices that require efficient power distribution and conservation.

Key Features

  • Ultra-Low On-Resistance: The TPS22922BYZPR boasts an ultra-low on-resistance (RON) of just 28 mΩ at a 5V gate drive, minimizing voltage drop and power loss, thereby ensuring efficient power delivery to downstream circuits.
  • Input Voltage Range: This versatile load switch is designed to operate over a wide input voltage range from 1.5V to 5.5V, making it suitable for a variety of low-voltage applications, including battery-powered devices.
  • Compact Package: Housed in a tiny 6-pin wafer-level chip-scale package (WCSP), the TPS22922BYZPR is ideal for space-constrained applications, allowing designers to save precious board space without compromising on performance.
  • Quick Output Discharge: The device includes an integrated quick output discharge transistor, which rapidly discharges the output capacitance when the switch is turned off, preventing any unwanted voltage persistence on the load.
  • Controlled Slew Rate: The TPS22922BYZPR features a controlled slew rate to help mitigate inrush current, contributing to system stability and reducing the likelihood of nuisance trips in overcurrent protection circuits.

Applications

The TPS22922BYZPR is an excellent choice for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearables
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Power Banks
  • Internet of Things (IoT) Devices

Conclusion

With its impressive combination of low on-resistance, broad voltage compatibility, and a compact form factor, the TPS22922BYZPR from Texas Instruments is an optimal solution for designers looking to improve power efficiency and save space in their next-generation electronic devices. Its built-in features such as quick output discharge and controlled slew rate make it a reliable and versatile component for any power management system.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5271 $50.0745
235+ $0.4325 $101.6375
360+ $0.4190 $150.8400
495+ $0.4055 $200.7225
640+ $0.3920 $250.8800
855+ $0.3514 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess