EN
  • EN
  • DE

TPS22916BYFPT

Part No TPS22916BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4DSBGA / Power Switch/Driver 1:1 P-Channel 2A 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Voltage - Load 0V ~ 5.5V
Supply Voltage - Operating 1V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 200mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA
Package / Case 4-XFBGA, DSBGA
Base Product Number TPS22916
Other Names 296-47461-6,296-47461-1,296-47461-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253218-TPS22916BYFPT
Ultra Librarian 3D Model Ultra Librarian TPS22916BYFPT CAD Model

Description

Overview of Texas Instruments TPS22916BYFPT

The Texas Instruments TPS22916BYFPT is a high-performance, compact, single-channel load switch designed for power management applications. This advanced switch is an integral component for modern electronic systems, offering a seamless and efficient way to control power distribution to various subsystems and peripherals.

Key Features

  • Low On-Resistance: The TPS22916BYFPT boasts an ultra-low on-resistance (RON) which minimizes power loss and improves efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Input Voltage Range: It supports an input voltage range from 1.05V to 5.5V, accommodating a wide array of power sources and ensuring versatility across different platforms.
  • Current Handling: With the ability to handle up to 2A of continuous current, this load switch can support a variety of loads, from small sensors to larger, power-hungry components.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid power-off sequence, which is crucial for protecting sensitive electronic components during system shutdown.
  • Controlled Slew Rate: The TPS22916BYFPT features a controlled slew rate, which reduces inrush current and minimizes the risk of voltage droops that could lead to system instability.
  • Small Footprint: Housed in an ultra-small, 6-pin, 1.6mm x 1.6mm wafer-chip-scale package (WCSP), this load switch saves valuable board space, which is essential for compact and portable devices.

Applications

The TPS22916BYFPT is suitable for a broad range of applications. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Power management modules
  • SSDs and other storage devices

Reliability and Protection

Designed with protection in mind, the TPS22916BYFPT includes features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system from electrical stress and thermal overload.

In conclusion, the Texas Instruments TPS22916BYFPT is a reliable and efficient solution for power distribution control, offering a combination of performance, integration, and protection that is well-suited for a wide range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2030 $50.7500
605+ $0.1665 $100.7325
930+ $0.1613 $150.0090
1,285+ $0.1561 $200.5885
1,660+ $0.1509 $250.4940
2,220+ $0.1353 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,220 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess