EN
  • EN
  • DE

TPS22915BYFPR

Part No TPS22915BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5.5-V, 2-A, 37m(ohm) On-Resistance Load Switch | IC LOAD SWITCH 2A 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 1.05V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 37mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272217-TPS22915BYFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22915BYFPR CAD Model

Description

The TPS22915BYFPR, manufactured by Texas Instruments, is a high-performance, ultra-low rON load switch designed for power management applications. This compact and efficient device is housed in a 6-pin, space-saving 2x2mm DSBGA package, making it an ideal solution for portable electronics where space and power efficiency are critical.

Featuring a low on-resistance of just 28 mΩ at a 5.5V supply, the TPS22915BYFPR ensures minimal voltage drop and power loss, which is essential for maximizing battery life in portable devices. The device operates over an input voltage range of 1.05V to 5.5V, allowing for versatile use in various applications, from low-voltage handheld devices to higher voltage digital circuits.

The TPS22915BYFPR offers a continuous current rating of up to 2A, making it capable of handling moderate power loads while maintaining a low thermal footprint. Its quick output discharge feature ensures that the load is promptly discharged when the switch is turned off, thereby protecting downstream components and reducing power consumption.

A notable feature of this load switch is its built-in control logic, which includes an enable input that allows for easy on/off control, making power sequencing simple and reliable. Additionally, the TPS22915BYFPR includes comprehensive protection features such as over-current, over-temperature, and reverse-current protection, safeguarding your design against a variety of fault conditions.

The TPS22915BYFPR is suitable for a wide range of applications, including smartphones, tablets, wireless peripherals, and power distribution systems. Its robust design and TI's proven manufacturing quality make it a dependable choice for designers looking to enhance power efficiency and extend battery life in their products.

In summary, the TPS22915BYFPR from Texas Instruments is a versatile, high-efficiency load switch that offers excellent performance in a compact package. With its low on-resistance, wide operating voltage range, high current capability, and protection features, it stands out as an excellent choice for power management solutions across a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1551 $50.4075
790+ $0.1273 $100.5670
1,220+ $0.1233 $150.4260
1,680+ $0.1193 $200.4240
2,170+ $0.1154 $250.4180
2,905+ $0.1034 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess