EN
  • EN
  • DE

TPS2231MRGPTG4

Part No TPS2231MRGPTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SWITCH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 1111388-TPS2231MRGPTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPTG4 CAD Model

Description

The TPS2231MRGPTG4 is a sophisticated power distribution switch designed by Texas Instruments, tailored for managing power requirements in a multitude of USB applications. This device is part of the comprehensive TPS223x family of power-distribution switches optimized for general-purpose power distribution over a USB bus.

Key Features

  • Integrated Single-Switch: The TPS2231MRGPTG4 integrates a single power switch for USB applications, providing a compact and efficient solution for power distribution.
  • Advanced Protection: It includes over-current and thermal protection to safeguard the system and the USB devices connected to it. This ensures reliable operation under a variety of conditions.
  • Programmable Current-Limit: The switch offers a programmable current-limit feature, which allows users to set the maximum current according to their specific needs, enhancing the flexibility of the power management system.
  • High Accuracy: The device boasts high accuracy in current-limit threshold, ensuring precise control over the power supplied to connected devices.
  • Fast Overcurrent Response: With a quick response time to overcurrent conditions, the TPS2231MRGPTG4 helps prevent damage to the USB port and connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctions due to insufficient power.
  • Charge Pump: The integrated charge pump supports the drive for an external N-channel MOSFET, eliminating the need for additional external components.

Applications

The TPS2231MRGPTG4 is ideal for an array of applications, including but not limited to:

  • USB Hubs
  • Desktop Computers
  • Notebook Computers
  • Peripheral Devices
  • Docking Stations
  • Monitor Panels

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS2231MRGPTG4 is no exception. Manufactured to meet the high standards of the industry, this power distribution switch is designed to deliver consistent performance and durability for your USB power management needs.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess