EN
  • EN
  • DE

ACPL-C87AT

Part No ACPL-C87AT
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Automotive High Precision DC Voltage Isolation Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135379-ACPL-C87AT
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-C87AT CAD Model

Description

The ACPL-C87AT is a high-performance isolated voltage sensor designed by Avago Technologies. It's primarily used for voltage sensing in electronic power conversion applications, enabling precise monitoring and control of voltage levels while providing galvanic isolation. This isolation protects sensitive control circuitry from high voltages, enhancing safety and system reliability.

Applications

  • Voltage Sensing in Inverters: Used to monitor DC-link voltage in solar inverters, wind turbine inverters, and motor drives.
  • Power Supply Monitoring: Implemented in power supplies for over-voltage and under-voltage detection and protection.
  • Battery Management Systems (BMS): Used to monitor individual cell voltages in battery packs for electric vehicles and energy storage systems.
  • Isolated Analog Signal Transmission: Provides isolated transmission of analog voltage signals in industrial automation systems.
  • Renewable Energy Systems: Integrated into renewable energy systems for accurate voltage measurement and control.

Features

  • Isolated Voltage Sensing: Provides galvanic isolation between the high-voltage circuit and the low-voltage control circuit.
  • High Accuracy: Offers high accuracy and linearity in voltage measurement.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage levels.
  • Low Offset Drift: Minimizes offset drift over temperature, ensuring stable performance.
  • Compact Package: Available in a small surface-mount package for space-saving designs.
  • Sigma-Delta Modulation: Uses sigma-delta modulation for high-resolution analog-to-digital conversion.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: Galvanic isolation protects control circuitry from high voltages, enhancing safety for users and equipment.
  • Improved Accuracy: High accuracy and linearity enable precise voltage monitoring and control.
  • Increased System Reliability: Isolation prevents ground loops and reduces the risk of damage to sensitive components.
  • Simplified Design: Compact package simplifies PCB layout and reduces component count.
  • Precise Voltage Monitoring: Enables accurate voltage monitoring for optimal system performance.
  • Noise Immunity: Resistant to noise and interference, ensuring reliable operation in harsh environments.

Additional Details

The ACPL-C87AT operates by converting the input voltage into a digital signal using sigma-delta modulation. This digital signal is then transmitted across the isolation barrier using an optical coupling technique. The isolated digital signal is then converted back into an analog voltage signal on the output side. The device is designed to operate over a wide temperature range and is suitable for use in harsh industrial environments. It is available in industry-standard surface mount packages for easy assembly.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2683 $50.7320
100+ $1.0407 $104.0700
150+ $1.0082 $151.2300
205+ $0.9757 $200.0185
270+ $0.9431 $254.6370
355+ $0.8456 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess