EN
  • EN
  • DE

ULQ2003ATPWRQ1

Part No ULQ2003ATPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16TSSOP / Trans Darlington NPN 50V 0.5A Automotive 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 500mA
Input Type Inverting
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 798805-ULQ2003ATPWRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name ULQ2004A
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ULQ2003ATPWRQ1 CAD Model

Description

The ULQ2003ATPWRQ1 from Texas Instruments is a robust high-voltage, high-current Darlington transistor array designed for automotive applications and other demanding environments. This integrated circuit is part of TI's quality-assured product line, tailored to meet the rigorous standards of the automotive industry, and is AEC-Q100 qualified for automotive applications.

The device consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each Darlington pair is 500 mA, making the ULQ2003ATPWRQ1 suitable for interfacing with relays, solenoids, and other high-current/high-voltage loads.

Each Darlington pair is capable of withstanding a peak voltage of 50V, ensuring compatibility with a wide range of supply voltages in automotive environments. The high current gain of the Darlington pairs allows for direct interfacing with microcontrollers and other logic devices, simplifying design and reducing component count.

The ULQ2003ATPWRQ1 is provided in a TSSOP-16 (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. The package is designed for optimal thermal performance, ensuring reliable operation over a wide temperature range of -40°C to 125°C, which is critical for automotive and industrial applications.

Key features of the ULQ2003ATPWRQ1 include:

  • Seven Darlington pairs per IC
  • Output current 500 mA per channel
  • Output voltage 50V
  • Common-cathode flyback diodes
  • Input compatible with various types of logic
  • AEC-Q100 qualified for automotive applications
  • Extended temperature range: -40°C to 125°C

With its combination of high-voltage and high-current capabilities, the ULQ2003ATPWRQ1 is an excellent choice for driving a wide array of inductive loads, ensuring efficient and reliable operation in automotive and industrial control systems. Its TSSOP-16 packaging makes it an ideal solution for applications where space is at a premium, without compromising on performance or thermal management.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3718 $50.1930
290+ $0.3483 $101.0070
450+ $0.3366 $151.4700
640+ $0.3130 $200.3200
830+ $0.3013 $250.0790
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess