EN
  • EN
  • DE

TPS2231MRGPT

Part No TPS2231MRGPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SWITCH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 033686-TPS2231MRGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPT CAD Model

Description

Product Overview: TPS2231MRGPT by Texas Instruments

The TPS2231MRGPT is a high-performance power distribution switch designed by Texas Instruments, crafted for demanding applications that require precise power management. This integrated circuit is part of TI's extensive power switch portfolio and is specifically engineered to enhance the functionality and efficiency of USB and other hot-swap applications.

Key Features

  • Adjustable Current Limit: The device offers an adjustable current limit feature, which allows designers to set the maximum current that can flow through the switch, protecting downstream circuits from excessive current that could potentially cause damage.
  • Dual-Channel Configuration: With its dual-channel configuration, the TPS2231MRGPT can independently control and protect two separate loads, increasing the flexibility and efficiency of the system design.
  • Fast Short-Circuit Response: The product is designed with a rapid response to short-circuit conditions, quickly disabling the output to prevent damage to the IC and the system it protects.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, safeguarding the system from operating under potentially harmful low-voltage conditions.
  • Thermal Shutdown Protection: The TPS2231MRGPT includes thermal shutdown protection that disables the switch if the junction temperature exceeds safe operating limits, providing an additional layer of security for the system.

Applications

The TPS2231MRGPT is well-suited for a variety of applications where power distribution and protection are critical. It is commonly used in:

  • USB hubs, docks, and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Industrial control systems

Package and Quality

Offered in a compact QFN package, the TPS2231MRGPT is designed for space-constrained applications, providing a small footprint without compromising performance. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

In summary, the TPS2231MRGPT from Texas Instruments is a versatile and reliable solution for power distribution and protection in a wide range of electronic applications. Its advanced features and robust design ensure that it can meet the needs of even the most demanding power management tasks.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0436 $51.7412
41+ $2.4974 $102.3934
63+ $2.4193 $152.4159
86+ $2.3413 $201.3518
111+ $2.2632 $251.2152
148+ $2.0291 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess