EN
  • EN
  • DE

TPS2231MRGPR-1G4

Part No TPS2231MRGPR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SWITCH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 055473-TPS2231MRGPR-1G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPR-1G4 CAD Model

Description

The TPS2231MRGPR-1G4 is a sophisticated power distribution switch designed by Texas Instruments, tailored for managing power requirements in USB applications. This high-performance component is engineered to provide a reliable and efficient power management solution for a variety of electronic devices.

Key Features:

  • Integrated Single USB Power Switch: The device includes a single power switch that is specifically designed to handle the power distribution for USB ports, ensuring optimal performance and compatibility.
  • Over-Current and Short-Circuit Protection: With built-in safety features, the TPS2231MRGPR-1G4 offers robust protection against over-current and short-circuit conditions, safeguarding the system and connected devices from potential damage.
  • Thermal Shutdown: The power switch is equipped with a thermal shutdown feature that prevents overheating by automatically turning off the power if the temperature exceeds a certain threshold.
  • Low ON-Resistance: The device boasts a low on-resistance, which minimizes voltage drop and power loss, ensuring efficient power delivery to the connected USB device.
  • Controlled Rise Time: The TPS2231MRGPR-1G4 is designed with a controlled rise time to reduce inrush current, which can be critical for preventing system instability during power-up.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within its specified range, thereby protecting the device and the system.

Applications:

The TPS2231MRGPR-1G4 is ideal for a wide range of applications that require reliable USB power distribution. It is commonly used in:

  • Laptops and Desktop Computers
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Portable Media Players
  • Networking and Telecommunication Equipment

Product Specifications:

Parameter Value
Manufacturer Texas Instruments
Part Number TPS2231MRGPR-1G4
Package / Case QFN-20
Input Voltage Range 2.7V to 5.5V
Output Current (Max) 1A

In summary, the TPS2231MRGPR-1G4 by Texas Instruments is a highly reliable and efficient solution for USB power distribution needs, offering advanced protection features and specifications designed for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess