EN
  • EN
  • DE

SST25VF020

Part No SST25VF020
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259755-SST25VF020
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SST25VF020 CAD Model

Description

The SST25VF020 is a 2 Mbit Serial Quad I/O (SQI) flash memory device manufactured by Silicon Storage Technology (SST). This memory device offers a compact and efficient storage solution for various embedded systems and applications requiring non-volatile memory.

Applications:

  • Embedded Systems
  • Data Storage
  • Boot Code Storage
  • Firmware Storage
  • Data Logging

Features:

  • 2 Mbit (256 K x 8) Memory: Provides 2 megabits of non-volatile storage.
  • Serial Quad I/O (SQI) Interface: Allows high-speed data transfer.
  • Single Voltage Supply: Operates from a single power supply voltage.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package: Reduces the size and weight of the application board.
  • Endurance: High endurance for program/erase cycles.

Benefits:

  • High-Speed Data Transfer: SQI interface enables rapid data access.
  • Compact Storage Solution: Small package size saves board space.
  • Low Power Operation: Extends battery life in portable applications.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Simplified Interface: Serial interface simplifies system design.

Additional Details:

The SST25VF020 utilizes SST's proprietary SuperFlash® technology, providing high endurance and reliability. It supports various operating modes, including standard SPI mode for compatibility with existing SPI interfaces. The device features a Write Protect function to prevent accidental data corruption. Detailed specifications, including operating voltage range, read/write speeds, and endurance ratings, can be found in the manufacturer's datasheet. The SST25VF020 is commonly used in applications where low power consumption, small size, and high-speed data transfer are critical requirements.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess