EN
  • EN
  • DE

TPS2205IDAPR

Part No TPS2205IDAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR I/F SW 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Win Source Part Number 055449-TPS2205IDAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2205IDAPR CAD Model

Description

Product Overview: TPS2205IDAPR by Texas Instruments

The TPS2205IDAPR is a sophisticated dual-slot PC Card power-interface switch crafted by Texas Instruments, designed to manage the power distribution requirements of two PC Card slots. This integrated circuit (IC) is a part of Texas Instruments' extensive power management portfolio and is specifically engineered to cater to the needs of notebook and desktop computers, docking stations, and other PC Card applications.

Key Features

  • Independent Slot Control: The TPS2205IDAPR provides individual control for each slot, allowing for precise management of power distribution and enabling the support of multiple PC Cards with varying power requirements.
  • Integrated Switching Regulator: This device includes an integrated switching regulator to efficiently convert the input voltage to the required output voltage levels for PC Cards, ensuring optimal performance and power efficiency.
  • Short-Circuit and Thermal Protection: With built-in short-circuit and thermal protection, the TPS2205IDAPR ensures the safety and longevity of the electronic components by preventing damage due to overcurrent or overheating.
  • Low Dropout Voltage: The low dropout voltage feature minimizes the difference between the input and output voltage, contributing to the overall efficiency of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the device and the PC Cards by disabling the output when the input voltage falls below a certain threshold, preventing unstable operation.

Applications

The versatility of the TPS2205IDAPR makes it suitable for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Docking Stations
  • PC Card Readers
  • Portable Instrumentation

Technical Specifications

  • Package: The TPS2205IDAPR comes in a 30-pin HTSSOP (DAP) package, offering a compact footprint for space-constrained applications.
  • Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply requirements.
  • High-Efficiency: The device is designed for high-efficiency operation, reducing power loss and heat generation.

In summary, the TPS2205IDAPR from Texas Instruments is a reliable and efficient solution for power management in PC Card applications, providing robust features that ensure stable and safe operation across a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8496 $52.6464
21+ $4.7997 $100.7937
33+ $4.6497 $153.4401
45+ $4.4997 $202.4865
58+ $4.3498 $252.2884
77+ $3.8998 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess