EN
  • EN
  • DE

TPS2204APWP

Part No TPS2204APWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC CRD PWR-INT SWTCH 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 123694-TPS2204APWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2204APWP CAD Model

Description

Product Overview: TPS2204APWP from Texas Instruments

The TPS2204APWP is a robust, dual-slot PC Card power-interface switch crafted by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is designed to facilitate power distribution and protection for PC Cards, including PCMCIA- and CardBus-compatible cards, which are used in a variety of electronic devices such as laptops, embedded systems, and industrial equipment.

Key Features

  • Dual-Slot Configuration: The TPS2204APWP is capable of managing two independent slots, providing versatility for systems that require simultaneous operation of multiple PC Cards.
  • Integrated Switching: With built-in 0.1-Ohm high-side MOSFET switches, the device ensures efficient power distribution and thermal management, minimizing power loss and enhancing system reliability.
  • Current Limiting and Thermal Protection: The IC features programmable current limiting as well as thermal shutdown mechanisms to protect against overcurrent and overheating conditions, ensuring the safety and longevity of the electronic system.
  • Low Standby Power: The TPS2204APWP is designed for low standby power consumption, which is crucial for battery-powered applications where power efficiency is a top priority.
  • Break-Before-Make Switching: This feature prevents cross-conduction during switching transitions, which can be critical for preventing damage to sensitive PC Card components.

Applications

The TPS2204APWP is ideal for a variety of applications that require reliable power management for PC Cards. This includes:

  • Notebook computers
  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems

Product Specifications

The TPS2204APWP is offered in a 24-pin HTSSOP (PWP) package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB assembly processes. It operates over a wide temperature range, making it suitable for industrial environments. The device also complies with the PC Card standard and provides all necessary features for a complete power interface solution.

With its combination of dual-slot support, efficient power management, and robust protection features, the TPS2204APWP from Texas Instruments represents a reliable choice for designers and engineers looking to incorporate PC Card power interfaces into their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7696 $52.7744
33+ $3.0931 $102.0723
51+ $2.9964 $152.8164
69+ $2.8997 $200.0793
90+ $2.8031 $252.2790
120+ $2.5131 $301.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess