EN
  • EN
  • DE

CS3844N

Part No CS3844N
Manufacturer Others
Catalog Unclassified
Description Current Mode PWM Controller 1A 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Family Name CS-3844
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Win Source Part Number 96471-CS3844N
Ultra Librarian 3D Model Ultra Librarian CS3844N CAD Model

Description

CS3844N

The CS3844N is a high-performance, fixed-frequency PWM controller, perfect for applications requiring a reliable and efficient power supply management solution. It is optimized for minimal external components and high power efficiency.

  • Flyback Converters
  • Current-Mode Control Circuits
  • AC-DC Power Supplies

Features and Benefits:

  • Fixed Frequency: Ensures stability and predictability in power management.
  • Minimal External Components: Simplifies design and reduces costs.
  • Current-Mode Control: Enhances transient response and simplifies control loop compensation.

The CS3844N is especially beneficial for small to medium power supplies in consumer and commercial electronics.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess