EN
  • EN
  • DE

TPS2202AID

Part No TPS2202AID
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SSOP30
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712695-TPS2202AID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2202AID CAD Model

Description

Product Overview: TPS2202AID Dual-Slot PC Card Power-Interface Switch from Texas Instruments

The TPS2202AID is a sophisticated integrated circuit designed by Texas Instruments to serve as a power-interface switch for dual-slot PC Card applications. This device is optimized to handle the power management requirements of two PC Cards, such as modem, LAN, and memory cards, in portable computing devices.

Featuring a dual-slot configuration, the TPS2202AID provides independent 0 to 2-A current-limited power distribution, along with short-circuit and thermal protection for each slot. This ensures reliable operation and protection for both the system and the card under varying conditions.

The TPS2202AID boasts an impressive array of features aimed at maximizing efficiency and convenience for users. Key features include:

  • Independent Power Control: Each slot is controlled independently with external control pins, allowing for precise power management.
  • Current Limiting: The device provides programmable current limiting to prevent excessive power draw that could lead to system instability or damage.
  • Thermal Protection: With built-in thermal protection, the TPS2202AID automatically shuts down in the event of overheating, protecting both the card and the host device.
  • Low Voltage Operation: It operates efficiently with a supply voltage range from 3.0 V to 5.5 V, catering to a variety of PC Card standards.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, avoiding malfunctions caused by low voltage conditions.

With its small footprint and the 16-pin SOIC (D) package, the TPS2202AID is not only powerful but also space-efficient, making it an ideal choice for compact systems. Its robust design and compliance with the PC Card Standard ensure seamless integration into a wide range of portable devices.

Whether you're designing a new laptop, upgrading an existing portable system, or developing other PC Card-enabled devices, the TPS2202AID from Texas Instruments provides a reliable and flexible power management solution that will meet the demands of your application.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6761 $51.4371
27+ $3.8368 $103.5936
41+ $3.7169 $152.3929
56+ $3.5970 $201.4320
72+ $3.4771 $250.3512
97+ $3.1174 $302.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess