EN
  • EN
  • DE

MIC2293-34BML-TR

Part No MIC2293-34BML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1076084-MIC2293-34BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2293-34BML-TR CAD Model

Description

Product Overview: MIC2293-34BML-TR by Microchip Technology

The MIC2293-34BML-TR is a high-efficiency, integrated-circuit pulse-width modulation (PWM) boost switching regulator designed by Microchip Technology. This device is specifically engineered to address the need for a low-power, compact power solution in a variety of applications, such as battery-powered devices, handheld electronics, and LED lighting systems.

Key Features

  • Output Voltage: The MIC2293-34BML-TR provides a fixed output voltage of 3.4V, which is ideal for consistent power delivery in regulated environments.
  • High Efficiency: With its PWM operation, this regulator maintains high efficiency across a wide range of load conditions, which is critical for maximizing battery life in portable applications.
  • Adjustable Output: Users have the flexibility to adjust the output voltage via external resistors, allowing for a tailored power supply based on specific requirements.
  • Low Quiescent Current: The device's low quiescent current contributes to its overall efficiency, making it suitable for battery-sensitive designs.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting both the regulator and the system it powers.
  • Small Package: Housed in a compact 10-pin MLF® package, the MIC2293-34BML-TR saves valuable board space and is an excellent choice for space-constrained applications.
  • Frequency Operation: The 1.2MHz fixed-frequency PWM operation reduces the size of external components and helps to minimize the ripple on the output voltage.

Applications

The versatility of the MIC2293-34BML-TR makes it suitable for a wide array of applications, including but not limited to:

  • Portable Media Players
  • GPS and Handheld Devices
  • Wireless Mice and Keyboards
  • LED Backlighting and Drivers
  • Low-Power RF Transceivers

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the MIC2293-34BML-TR is designed with reliability and performance in mind. Whether you're developing a new portable device or upgrading an existing system, this boost switching regulator offers a balance of efficiency, flexibility, and compactness to meet your power management needs.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess