EN
  • EN
  • DE

TPS2151IPWPR

Part No TPS2151IPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB ADJ LDO 5V HP 14-HTSSOP / USB High-Power PEripherals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB, Peripherals
Operating Supply Current 85μA
Operating Supply Voltage 4.1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 797871-TPS2151IPWPR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2151
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2151IPWPR CAD Model

Description

The TPS2151IPWPR is a versatile and robust integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular product is a power distribution switch intended for applications that require precision current limiting and power management.

Key Features:

  • Adjustable Current-Limiting Function: The device allows users to set a specific current limit threshold to protect the system from overcurrent conditions.
  • Dual-Channel Operation: It features two independent channels that can control two separate loads or be combined for a single higher current application.
  • Wide Voltage Range: The TPS2151IPWPR operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for a variety of low voltage applications.
  • Fast Overcurrent Response: With a quick response time to overcurrent events, the device ensures reliable protection for sensitive components.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the overall durability of the system.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within its specified range.

Applications:

The TPS2151IPWPR is ideal for a wide array of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronics
  • Hot-swap supplies
  • Power management modules

Package and Reliability:

Encased in a 16-pin HTSSOP package, the TPS2151IPWPR is designed for surface-mount technology, offering a compact footprint for space-constrained applications. It is provided in tape and reel form to facilitate automated assembly processes. Texas Instruments' commitment to high-quality standards ensures that this power distribution switch meets rigorous reliability criteria, making it a trusted choice for critical applications.

Conclusion:

The TPS2151IPWPR from Texas Instruments is a high-performance, dual-channel power distribution switch that offers advanced features for effective power management and protection. Its versatility and reliability make it a valuable component for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3630 $50.4450
37+ $2.7594 $102.0978
57+ $2.6732 $152.3724
78+ $2.5870 $201.7860
100+ $2.5007 $250.0700
134+ $2.2420 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess