EN
  • EN
  • DE

TPS2149IDGNRG4

Part No TPS2149IDGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3.3V LDO/DUAL SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.9 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 340 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 043276-TPS2149IDGNRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2149IDGNRG4 CAD Model

Description

Overview of Texas Instruments TPS2149IDGNRG4

The TPS2149IDGNRG4 is a sophisticated power distribution switch from Texas Instruments, designed to enhance the functionality and safety of systems that incorporate USB and other power distribution requirements. This integrated circuit is part of the TPS214x family and is housed in an MSOP-8 (DGN) package, making it a compact solution for space-constrained applications.

Key Features

  • Advanced Power Management: The TPS2149IDGNRG4 offers precise control over power distribution, ensuring devices receive the necessary power without risk of damage due to overcurrent conditions.
  • Programmable Current-Limit Threshold: Users can set the current-limit threshold according to their specific requirements, providing flexibility across different applications.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent situations, protecting downstream components from potential harm.
  • Built-in Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, further safeguarding the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic behavior of connected devices.
  • Charge Pump Circuit: The built-in charge pump circuit provides the necessary voltage to drive n-channel MOSFETs, eliminating the need for external components.

Applications

The TPS2149IDGNRG4 is suitable for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable consumer electronics
  • Hot-swap power supplies
  • Overcurrent and thermal protection circuits

Reliability and Performance

Designed with reliability in mind, the TPS2149IDGNRG4 incorporates a range of protection features to ensure consistent performance and longevity of the end product. Its ability to operate over a wide temperature range makes it suitable for use in challenging environments. Texas Instruments' reputation for quality and performance is evident in this power management solution, making it a trusted choice for engineers and designers alike.

Conclusion

Overall, the TPS2149IDGNRG4 from Texas Instruments is a versatile and reliable power distribution switch that offers enhanced protection and control for a wide range of power management applications. Its compact form factor, coupled with its robust feature set, makes it an ideal choice for integrating into modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5740 $55.0900
80+ $1.2915 $103.3200
120+ $1.2512 $150.1440
170+ $1.2108 $205.8360
215+ $1.1705 $251.6575
290+ $1.0494 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess