EN
  • EN
  • DE

TPS2149IDGNR

Part No TPS2149IDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3.3V LDO/DUAL SWITCH 8-MSOP / USB Power Switch Dual 5.5V 0.4A 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.9 V ~ 5.5 V
Current - Output (Maximum) 200mA
Rds On (Typ) 340 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 797870-TPS2149IDGNR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2149
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2149IDGNR CAD Model

Description

TPS2149IDGNR by Texas Instruments

The TPS2149IDGNR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management IC is specifically tailored for applications that require efficient power distribution and protection. Its compact form factor and robust feature set make it an ideal choice for a wide range of electronic devices.

Key Features

  • Adjustable Current-Limiting Functionality: The TPS2149IDGNR offers an adjustable current limit that helps protect the device and the load from overcurrent conditions.
  • Wide Operating Voltage Range: The device operates over a wide input voltage range, making it versatile for various applications.
  • High Accuracy: With precision voltage and current regulation, the TPS2149IDGNR ensures reliable performance for sensitive electronic components.
  • Thermal and Overvoltage Protection: Built-in thermal shutdown and overvoltage protection mechanisms safeguard the IC and the connected load from potential damage due to extreme conditions.
  • Power Good (PG) Output: This feature provides a real-time indication of the output voltage status, which is essential for power sequencing and monitoring system integrity.

Applications

The TPS2149IDGNR is highly versatile and can be used in a variety of applications, including:

  • USB-powered devices
  • Portable electronics
  • Battery-powered equipment
  • Point-of-load power supplies

Package and Quality

Encased in a compact, surface-mount MSOP-8 (DGN) package, the TPS2149IDGNR is designed for space-constrained applications. The device is RoHS compliant and meets Texas Instruments' stringent quality standards, ensuring reliability and performance for critical applications.

Ordering Information

To order or obtain more information about the TPS2149IDGNR, visit the Texas Instruments website or contact an authorized distributor. The part number TPS2149IDGNR helps to identify this specific device and its configuration within the Texas Instruments product portfolio.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6647 $50.6293
46+ $2.1864 $100.5744
71+ $2.1181 $150.3851
98+ $2.0497 $200.8706
127+ $1.9814 $251.6378
169+ $1.7764 $300.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess