EN
  • EN
  • DE

TPS2147IDGQ

Part No TPS2147IDGQ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC 3.3V LDO/DUAL SWITCH 10-MSOP / USB Power Switch Dual 5.5V 0.2A to 0.4A 10-Pin HVSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications USB, Peripherals
Operating Supply Current 75μA
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 797869-TPS2147IDGQ
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2147
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2147IDGQ CAD Model

Description

Product Overview: TPS2147IDGQ from Texas Instruments

The TPS2147IDGQ is a sophisticated power distribution switch designed by Texas Instruments, tailored for applications that require precise power management solutions. This device is particularly suited for USB and other hot-plug applications where safe insertion and removal of peripherals is critical to system stability and reliability.

Key Features

  • Dual-Channel: The TPS2147IDGQ features dual independent channels that allow for the management of two separate power paths, providing versatility in managing multiple devices or interfaces.
  • Current Limiting: Each channel is equipped with programmable current limiting to protect the system from overcurrent conditions, which could otherwise damage the power supply or the peripherals connected to it.
  • Thermal Shutdown: An integrated thermal shutdown mechanism enhances the safety of the system by preventing overheating, thereby extending the life of the product.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage reaches a safe operating level, which is crucial for the protection of sensitive electronic components.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the system.

Applications

The TPS2147IDGQ is ideal for a wide range of applications, including:

  • USB hubs, docks, and other peripherals
  • Hot-plug power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Technical Specifications

The TPS2147IDGQ comes in a compact 8-pin MSOP PowerPAD package, which is not only space-efficient but also provides enhanced thermal performance. It operates over a wide input voltage range, accommodating various system designs. The device also features a fault status flag that provides a real-time indication of overcurrent, thermal, or under-voltage conditions, which can be used for diagnostic purposes or to trigger system responses.

Conclusion

In summary, the TPS2147IDGQ from Texas Instruments stands out as a reliable and versatile power distribution switch. Its dual-channel configuration, combined with advanced protection features, makes it an excellent choice for designers who need to ensure the safe operation and longevity of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess