EN
  • EN
  • DE

TPS2091DR

Part No TPS2091DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900694-TPS2091DR
Ultra Librarian 3D Model Ultra Librarian TPS2091DR CAD Model

Description

The TPS2091DR is a versatile power distribution switch designed by Texas Instruments, renowned for its reliability and efficiency in managing power supply within electronic systems. This component is part of the TPS209x series, which are known for their single-channel, current-limited, power distribution switches intended for applications where heavy capacitive loads and short-circuits are likely to be encountered.

Key Features

  • Integrated Single Channel: The TPS2091DR provides a single power switch, facilitating simplified design in systems that require a single power path.
  • Current Limiting: It features a built-in current-limiting function, which protects the host device from excessive current draw that can lead to overheating and potential damage.
  • Thermal Shutdown: A thermal shutdown mechanism is included, enhancing the safety of the system by shutting down the switch during over-temperature conditions.
  • Fast Transient Response: The device is engineered to respond quickly to transient loads, ensuring stable operation for sensitive electronic components.
  • Controlled Rise Time: The TPS2091DR reduces inrush current by controlling the rise time, which is particularly beneficial when managing capacitive loads.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing unpredictable behavior.

Applications

With its robust design, the TPS2091DR is suitable for a wide range of applications, including USB hubs, peripheral ports, and hot-swap supplies. It is also an excellent choice for power management in portable devices, where efficient distribution and protection are critical.

Technical Specifications

  • Package: The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Input Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, accommodating various power sources.
  • Switch On-Resistance: The TPS2091DR boasts a low on-resistance, ensuring minimal voltage drop across the switch during operation.

In summary, the TPS2091DR from Texas Instruments is a feature-rich power distribution switch that offers reliable performance and protection for electronic systems. Its compact size, combined with its robust protective features, makes it an ideal choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess