EN
  • EN
  • DE

MAX362ESE+

Part No MAX362ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1067835-MAX362ESE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian MAX362ESE+ CAD Model

Description

Product Overview: MAX362ESE+ from Maxim Integrated

The MAX362ESE+ is a precision, quad, SPST (Single Pole Single Throw) analog switch from Maxim Integrated that offers high performance in a small package. Engineered for applications requiring low on-resistance, low leakage currents, and fast switching, the MAX362ESE+ is an ideal choice for a variety of demanding applications.

This robust analog switch features four normally open (NO) independent switches that can handle rail-to-rail analog signals. The on-resistance is matched between switches to within 5 ohms max and is flat (0.5 ohms max) over the specified signal range. It operates from a single +5V supply, making it convenient for use in both portable and stationary applications.

The MAX362ESE+ boasts a low on-resistance of 100 ohms max, ensuring minimal signal distortion and power loss. The device's high off-isolation of -75dB at 1MHz minimizes crosstalk between channels, which is critical for precision applications. Additionally, the device features fast switching speeds (tON = 250ns max, tOFF = 200ns max), allowing for quick signal routing and reducing latency in critical signal paths.

The MAX362ESE+ comes in a 16-pin narrow SO package, providing a compact footprint for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in a wide range of environments.

Applications for the MAX362ESE+ include signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. Its low power consumption and high-speed operation make it well-suited for battery-powered devices and systems that require efficient power management.

Maxim Integrated's commitment to quality and reliability is evident in the MAX362ESE+, making it a trusted choice for engineers and designers looking for a high-performance analog switch solution. With its combination of low on-resistance, high off-isolation, and fast switching speeds, the MAX362ESE+ is designed to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess