EN
  • EN
  • DE

TPS2090D

Part No TPS2090D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC / Power Switch/Driver 1:1 N-Channel 250mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2090
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS2090D,296-3437-5,-296-3437-5,-TPS2090DG4-NDR,-296-3437-5-ND,-TPS2090DG4,-TPS2090D-NDR,TEXTISTPS2090D
Standard Package 75
Win Source Part Number 1320378-TPS2090D
Ultra Librarian 3D Model Ultra Librarian TPS2090D CAD Model

Description

Introducing the TPS2090D Power Distribution Switch from Texas Instruments

The TPS2090D, crafted by the renowned semiconductor company Texas Instruments, is a versatile and reliable power distribution switch designed for applications that require multiple power switches in a single package. This advanced component is a part of TI's extensive portfolio of power management solutions, engineered to enhance system reliability and extend battery life in portable and distributed power systems.

Key Features and Benefits

  • Dual-Channel Configuration: The TPS2090D features two independent 0.7A current-limited power switches, offering designers the flexibility to control two separate loads with a single device.
  • Built-in Overcurrent Protection: Each channel is equipped with current-limiting and thermal shutdown features to protect against excessive current draw and overheating, safeguarding both the switch and the downstream circuitry.
  • Fast Transient Response: The device provides a quick response to overcurrent events, minimizing the risk of system damage.
  • Low On-Resistance: With a low on-resistance of typically 70mΩ per channel, the TPS2090D ensures minimal voltage drop and power loss, thereby improving overall system efficiency.
  • Undervoltage Lockout (UVLO): The UVLO feature prevents the switch from turning on when the input voltage is below a certain threshold, ensuring stable operation under varying supply conditions.
  • Controlled Rise Time: The device offers a controlled output rise time, which reduces inrush current and mitigates potential voltage spikes during power-up.
  • Logic-Level Enable Inputs: Each channel can be independently controlled via TTL-compatible enable inputs, providing precise control over power sequencing.

Applications

The TPS2090D is ideal for a broad range of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Notebook computers
  • Portable electronics

With its dual-channel design, comprehensive protection features, and efficient performance, the TPS2090D from Texas Instruments is a top choice for designers looking to enhance power distribution in their next project. Its compact SOIC-8 package makes it a space-saving addition to any PCB layout.

For more detailed specifications and application guides, visit the Texas Instruments product page for the TPS2090D.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6887 $51.6525
180+ $0.5651 $101.7180
275+ $0.5475 $150.5625
380+ $0.5298 $201.3240
490+ $0.5122 $250.9780
655+ $0.4592 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,450 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess