EN
  • EN
  • DE

TPS2053ADR

Part No TPS2053ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 213303-TPS2053ADR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2053ADR CAD Model

Description

The Texas Instruments TPS2053ADR is a state-of-the-art power distribution switch designed for applications where saving space is a critical concern. This robust component is part of the TPS205x family of power-distribution switches that are intended for USB and other hot-swap applications.

The TPS2053ADR is a single channel, current-limited, power distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. With a wide input voltage range of 2.7V to 5.5V, it is suitable for a variety of other applications as well. The device ensures a seamless operation with a continuous current of 500mA across the full operating range, which makes it perfect for USB peripherals.

Key Features

  • Current Limiting: Protects the host device from overcurrent conditions by limiting the output current to a safe level.
  • Thermal Shutdown: Provides an additional layer of protection by shutting down the switch during over-temperature conditions.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off until the input voltage reaches a safe operating level.
  • Fast Transient Response: The device reacts quickly to changes in load conditions, ensuring stable operation.
  • Controlled Rise Time: Reduces inrush current, which can be beneficial in preventing nuisance trips of system protection circuits.

Applications

The TPS2053ADR is versatile and can be used in a variety of applications including:

  • USB Hubs, Keyboards, and Peripherals
  • Hot-Swap Power Supplies
  • Portable Electronics
  • Battery-Charger Circuits

Reliability and Quality

Texas Instruments is renowned for their commitment to quality and reliability. The TPS2053ADR is no exception, being fabricated with a BiCMOS process which allows for low quiescent current and increased system reliability. The device is available in a small 8-pin SOIC package, making it a compact solution for space-constrained applications.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments official website or contact your local distributor. The TPS2053ADR is the ideal choice for your power distribution needs, combining efficiency, protection, and miniaturization in one package.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3987 $50.3727
51+ $1.9681 $100.3731
79+ $1.9066 $150.6214
109+ $1.8451 $201.1159
141+ $1.7836 $251.4876
188+ $1.5991 $300.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess