EN
  • EN
  • DE

TPS2044ADR

Part No TPS2044ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC QUAD PWR DIST SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 131723-TPS2044ADR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2044ADR CAD Model

Description

The TPS2044ADR from Texas Instruments is a state-of-the-art power distribution switch designed for applications where multiple USB ports require power management. This integrated circuit is part of the TPS204x family, which is renowned for its robustness and efficiency in managing power distribution to downstream devices.

Key Features

  • Multiple USB Ports: The TPS2044ADR is capable of providing power distribution for up to four USB ports, making it an ideal choice for hubs and other devices that need to manage several connections simultaneously.
  • Current-Limiting: With built-in current-limiting capabilities, the device ensures that each port does not exceed a specified current level, thereby protecting both the power source and the connected devices from potential damage.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature prevents the device from overheating. If the temperature exceeds a safe threshold, the TPS2044ADR will automatically shut down, thus ensuring the safety of the system.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent situations, providing rapid protection for the system in the event of a fault condition.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain level, preventing erratic operation of the connected devices.
  • Output Enable/Disable Function: The TPS2044ADR allows for controlled enabling or disabling of the output, giving the user or system additional control over the power distribution.

Applications

The TPS2044ADR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Docking stations
  • Monitors with built-in USB hubs

Technical Specifications

The device comes in a small, surface-mount package and operates over a wide temperature range. It features a single input that controls all four channels, and each channel has independent overcurrent and thermal protection. The TPS2044ADR is fully compliant with USB specifications and is designed to meet the requirements of high-reliability systems.

For designers and engineers looking for a reliable power management solution for multi-port USB applications, the TPS2044ADR from Texas Instruments offers a combination of performance, protection, and ease of use that is hard to match.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,856 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess