EN
  • EN
  • DE

TPS2051CDBVR/TPS2051CDBVT

Part No TPS2051CDBVR/TPS2051CDBVT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100864-TPS2051CDBVR/TPS2051CDBVT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2051CDBVR/TPS2051CDBVT CAD Model

Description

TPS2051CDBVR/TPS2051CDBVT - Texas Instruments Single Channel USB Power Distribution Switch

The TPS2051CDBVR and TPS2051CDBVT are single channel, current-limited, power distribution switches designed by Texas Instruments, optimized for USB applications. They are part of a family of USB power distribution switches that protect USB ports against overcurrent and short-circuit conditions, ensuring the safety and reliability of the system they are integrated into.

These devices are housed in small, 6-pin SOT-23 (DBV) and 6-pin SOT-23 (DBT) packages, making them ideal for space-constrained applications. The TPS2051C series is capable of delivering up to 1.5A of continuous current, which is suitable for higher-power USB peripherals, and supports the USB 2.0 standard.

Key features of the TPS2051CDBVR/TPS2051CDBVT include:

  • Current-Limiting Protection: The switches offer built-in current limiting to protect the host device from overcurrent conditions. This is crucial for preventing damage to USB ports and connected devices.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the switch turns off in the event of excessive heat, providing an additional layer of protection.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a certain threshold, preventing malfunction at low voltages.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, maintaining stable operation for the connected USB device.
  • Controlled Rise Time: The TPS2051C series features a controlled output rise time to reduce inrush current, which is beneficial for sensitive downstream circuits.
  • Reverse Current Protection: These switches prevent reverse current flow from the output to the input when the switch is powered off, safeguarding the upstream power source.

The TPS2051CDBVR/TPS2051CDBVT are versatile power switches that can be used in a variety of USB-powered devices such as hubs, monitors, docking stations, and more. Their robust protection features ensure that USB ports and peripheral devices are shielded from electrical stress, while their small footprint makes them suitable for portable and compact electronic designs.

With the reliability and quality of Texas Instruments, these power distribution switches are an excellent choice for designers looking to enhance the safety and durability of their USB interfaces.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,110 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess