EN
  • EN
  • DE

TPS2049DRG4

Part No TPS2049DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC / Power Switch/Driver 1:1 N-Channel 100mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 100mA
Rds On (Typ) 400mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2049
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316946-TPS2049DRG4
Ultra Librarian 3D Model Ultra Librarian TPS2049DRG4 CAD Model

Description

Product Overview: TPS2049DRG4 by Texas Instruments

The TPS2049DRG4 is a high-performance, integrated power-distribution switch from Texas Instruments, designed to manage power distribution in USB applications. This device is tailored to provide precise current limiting to protect the host device from overcurrent conditions commonly found in USB peripherals and other applications where power distribution needs to be managed carefully.

Key Features

  • Current Limiting: The TPS2049DRG4 offers adjustable current-limiting capabilities that safeguard USB ports by preventing excessive current draw which can lead to system damage.
  • Fast Short-Circuit Response: With its quick response to short-circuit conditions, this power switch can promptly disconnect the output from the supply, thereby protecting the circuitry from potential harm.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device and the system it protects are not exposed to damaging temperatures, automatically shutting down the switch in the event of overheating.
  • Under-Voltage Lockout (UVLO): The TPS2049DRG4 includes UVLO to ensure that the device operates only when the input voltage is within its specified range, preventing malfunction at low voltages.
  • Controlled Rise Time: The device ensures a controlled rise time to reduce inrush current, which is beneficial for sensitive electronic components and helps in maintaining system stability.

Applications

The TPS2049DRG4 is suitable for a variety of applications, particularly where USB power distribution and protection are critical. Common applications include:

  • USB Hubs
  • Desktop and Notebook PCs
  • Peripheral Power Management
  • Docking Stations
  • Monitors with USB Ports

Technical Specifications

The TPS2049DRG4 operates over a wide input voltage range and is available in a small form factor package. It supports continuous output current up to 500 mA per channel and features multiple channels for versatile power management. The device is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

Conclusion

The TPS2049DRG4 from Texas Instruments represents a robust solution for power distribution challenges, providing both protection and control. Its comprehensive feature set ensures reliable operation for USB-powered devices, making it a preferred choice for designers and engineers focused on creating safe and stable electronic environments.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5069 $50.6900
215+ $0.4749 $102.1035
330+ $0.4588 $151.4040
470+ $0.4267 $200.5490
610+ $0.4107 $250.5270
765+ $0.3947 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,011 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess