EN
  • EN
  • DE

TPS2044A

Part No TPS2044A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272096-TPS2044A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2044A CAD Model

Description

Product Overview: TPS2044A by Texas Instruments

The TPS2044A is a high-quality power distribution switch from Texas Instruments, designed for applications that require multiple USB ports. This integrated circuit is part of TI's extensive range of power management solutions, and it is specifically engineered to enhance the functionality and safety of USB power distribution tasks.

Key Features

  • Quad-Channel Configuration: The TPS2044A features four independent channels, making it an ideal solution for systems with multiple USB devices.
  • Current-Limiting Protection: Each channel is equipped with current-limiting and short-circuit protection, ensuring safe operation even under fault conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device and the USB ports from overheating, thereby enhancing system reliability.
  • Overvoltage Protection: The device includes overvoltage lockout protection to safeguard against voltage spikes that can potentially damage connected USB devices.
  • Individual Fault Reporting: The TPS2044A provides open-drain fault reporting outputs for each channel, allowing for easy diagnosis and resolution of issues.

Applications

The versatility of the TPS2044A makes it suitable for a wide range of applications, including:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Consumer electronics with USB interfaces
  • Peripheral power management

Technical Specifications

With an input voltage range of 4.5V to 5.5V, the TPS2044A is optimized for standard USB bus power requirements. It can handle continuous output currents of up to 500mA per channel, making it suitable for most USB peripherals. The device is also designed to be compliant with USB 2.0 and backward compatible with USB 1.1 standards.

Quality and Reliability

As with all Texas Instruments products, the TPS2044A is manufactured to high standards of quality and reliability. It is available in a compact QFN package, which is ideal for space-constrained applications. With its robust feature set and dependable performance, the TPS2044A is a smart choice for designers seeking to enhance their USB power distribution systems.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess