EN
  • EN
  • DE

TPS2043BDR

Part No TPS2043BDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH TRIPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1111309-TPS2043BDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2043BDR CAD Model

Description

Product Overview: Texas Instruments TPS2043BDR

The Texas Instruments TPS2043BDR is a state-of-the-art power distribution switch designed for applications where multiple USB ports require efficient current-limiting protection. This integrated circuit is part of the TPS204x series and is housed in a compact SOIC-16 package, making it an ideal solution for space-constrained environments.

Key Features

  • Multiple USB Ports: The TPS2043BDR can independently control up to three USB ports, providing flexibility for designers working on hubs and other multi-port devices.
  • Current Limiting: Each channel has built-in current limiting to protect the device and downstream components from over-current conditions, enhancing system reliability.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, ensuring the protection of the IC and the system under extreme conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the appropriate voltage levels, preventing malfunctions due to insufficient supply voltage.
  • Fast Transient Response: With its fast transient response, the TPS2043BDR can quickly respond to changes in load, which is critical for maintaining stable operation in USB applications.

Applications

The TPS2043BDR is versatile and can be used in a variety of applications, including:

  • USB hubs
  • Desktop and notebook computers
  • Peripheral power management
  • Hot-swap power supplies

Technical Specifications

Some of the technical specifications for the TPS2043BDR include:

  • Operating Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 500 mA per channel
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS2043BDR is no exception and is built to meet the high standards expected from a leading semiconductor manufacturer. Users can expect consistent performance and durability from this power distribution switch.

Overall, the TPS2043BDR from Texas Instruments is a robust, efficient, and reliable solution for power distribution and protection in USB port applications. Its combination of features and protections makes it an excellent choice for designers looking to enhance the safety and stability of their USB-powered devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess