EN
  • EN
  • DE

2SJ174

Part No 2SJ174
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description SILICON P-CHANNEL MOS FET HIGH SPEED POWER SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126700-2SJ174
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ174 CAD Model

Description

The 2SJ174 is a P-channel junction field-effect transistor (JFET) manufactured by Hitachi. It is designed for use in audio amplifiers and high-impedance input stages, offering low noise and high gain. This JFET is known for its excellent linearity and high input impedance, making it suitable for high-fidelity audio and precision measurement applications.

Applications

  • Audio Amplifiers: Used in the input stage of audio amplifiers for low-noise amplification.
  • High-Impedance Input Stages: Employed in circuits requiring high input impedance, such as electrometer amplifiers.
  • Test and Measurement Equipment: Suitable for use in test and measurement equipment where low noise and high accuracy are essential.
  • Analog Switches: Can be used as an analog switch in signal processing circuits.

Features

  • P-Channel JFET: Operates as a P-channel depletion mode JFET.
  • Low Noise: Features low noise characteristics, making it ideal for sensitive amplifier applications.
  • High Input Impedance: Offers high input impedance, reducing the load on driving circuits.
  • High Gain: Provides high voltage gain, enhancing signal amplification.
  • Excellent Linearity: Delivers excellent linearity, ensuring minimal distortion in audio amplifier applications.

Benefits

  • Superior Audio Quality: Enables high-fidelity audio reproduction in amplifier circuits.
  • Accurate Signal Measurement: Provides accurate signal measurement in test and measurement equipment.
  • Reduced Noise: Minimizes noise in sensitive amplifier designs, improving signal clarity.
  • Reliable Performance: Offers reliable performance in demanding applications due to its robust design.
  • Versatile Use: Can be used in a wide range of applications, providing design flexibility.

Technical Specifications

The 2SJ174 typically features a drain-source voltage (VDS) of around -30V, a drain current (ID) of approximately -10mA, and a power dissipation (PD) of about 100mW. These specifications allow it to operate effectively in low-power circuits. Its gate-source cutoff voltage (VGS(off)) is typically within a specific range, ensuring reliable switching behavior. The device is commonly packaged in a TO-92 or similar package, facilitating easy mounting. This JFET's characteristics make it a dependable choice for applications requiring low noise, high gain, and high input impedance.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5610 $79.5610
2+ $65.2806 $130.5612
3+ $63.2409 $189.7227
4+ $61.2011 $244.8044
5+ $59.1614 $295.8070
7+ $53.0411 $371.2877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess