EN
  • EN
  • DE

MMSZ4684T3G

Part No MMSZ4684T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5.15%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ4684
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1379191-MMSZ4684T3G
Ultra Librarian 3D Model Ultra Librarian MMSZ4684T3G CAD Model

Description

ON Semiconductor MMSZ4684T3G Zener Diode

The MMSZ4684T3G from ON Semiconductor is a high-quality, surface-mount Zener diode designed for voltage regulation and voltage reference applications. This small but robust component is a crucial part of various electronic circuits, providing excellent stability and reliability in a compact package.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.6V, the MMSZ4684T3G provides precise voltage regulation, making it suitable for a wide range of applications where a stable reference voltage is critical.
  • Power Dissipation: The device is capable of dissipating up to 500 mW of power, ensuring adequate performance for most low-power applications.
  • Package: Housed in an SOD-123 surface-mount package, the MMSZ4684T3G is designed for automated assembly processes and is compatible with various PCB designs.
  • Tolerance: It offers a tight tolerance of ±5%, allowing for precise voltage regulation and consistent performance across multiple devices.
  • Thermal Stability: ON Semiconductor's Zener diodes are known for their excellent thermal stability, ensuring that the device operates effectively over a wide temperature range.
  • Reverse Leakage Current: The MMSZ4684T3G boasts a low reverse leakage current, contributing to the overall efficiency of the circuit in which it is used.

Applications

The MMSZ4684T3G is versatile and can be used in various electronic applications, including:

  • Consumer electronics
  • Power management circuits
  • Automotive systems
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

ON Semiconductor is committed to providing components that meet the highest standards of quality and reliability. The MMSZ4684T3G Zener diode is no exception, manufactured with the industry's best practices and thoroughly tested to ensure it meets ON Semiconductor's stringent requirements. This commitment to quality ensures that the MMSZ4684T3G is a dependable choice for designers and engineers looking to integrate a robust voltage regulation solution into their electronic products.

Environmental Compliance

The MMSZ4684T3G is also RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its construction. This makes it not only a responsible choice for the environment but also ensures compliance with global regulations for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,345+ $0.0299 $100.0155
5,195+ $0.0289 $150.1355
7,465+ $0.0268 $200.0620
9,690+ $0.0258 $250.0020
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929,440 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess