EN
  • EN
  • DE

MAX396EPI+

Part No MAX396EPI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.8 Ohm
Voltage - Supply, Single (V+) 2.7 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 80pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Device Package 28-PDIP
Win Source Part Number 142909-MAX396EPI+
Ultra Librarian 3D Model Ultra Librarian MAX396EPI+ CAD Model

Description

Maxim Integrated's MAX396EPI+ Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX396EPI+ from Maxim Integrated is a highly versatile and precise analog multiplexer that offers a wide array of features for sophisticated electronic systems. This component is ideal for applications requiring the routing of multiple analog signals to a single output. Its dual functionality allows it to operate as either a 16-channel single-ended analog multiplexer or as a dual 8-channel multiplexer, providing flexibility for various circuit designs.

Constructed with low-voltage CMOS technology, the MAX396EPI+ ensures low power consumption and excellent digital noise immunity, making it suitable for battery-powered devices and noise-sensitive applications. The device operates from a single +5V supply or dual ±5V supplies, giving designers the choice to best suit their system requirements.

Key features of the MAX396EPI+ include:

  • Low On-Resistance: 100Ω (max)
  • Low Crosstalk Between Channels: -84dB (min)
  • Low Off-Channel Leakage Current: 0.1nA (max at +25°C)
  • Single-Supply Operation: +4.5V to +30V
  • Dual-Supply Operation: ±4.5V to ±20V
  • Low Power Consumption: 5µW (max)
  • 44-Pin Plastic DIP Package

The MAX396EPI+ boasts a high level of integration, which can help reduce the overall component count in a system, thereby saving space and potentially reducing costs. Its digital interface is TTL and CMOS compatible, allowing for easy integration with a wide range of microcontrollers and digital systems.

Applications for the MAX396EPI+ are diverse and include data acquisition systems, test equipment, communication systems, and medical equipment. Its precision and reliability make it an excellent choice for any application that requires the switching of multiple analog signals with minimal signal distortion or attenuation.

Maxim Integrated's commitment to high-quality and reliable components is reflected in the MAX396EPI+, making it a trusted solution for designers seeking a high-performance analog multiplexer.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6750 $50.7000
10+ $10.4000 $104.0000
15+ $10.0750 $151.1250
21+ $9.7500 $204.7500
27+ $9.4250 $254.4750
36+ $8.4500 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess