EN
  • EN
  • DE

TPS2042ADR

Part No TPS2042ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 101971-TPS2042ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2042ADR CAD Model

Description

The TPS2042ADR from Texas Instruments is a sophisticated power distribution switch designed for USB applications where precision and reliability are paramount. This component is part of TI's extensive portfolio of circuit protection devices, engineered to provide a high level of performance in managing power distribution and safeguarding sensitive electronics against various faults.

Key Features

  • Multiple Protection Mechanisms: The TPS2042ADR integrates over-current, over-temperature, and reverse-voltage protection, ensuring the utmost safety and longevity of the end application.
  • Dual Channel Configuration: It features two independent channels, each capable of handling up to 500 mA of continuous current, making it suitable for dual USB port applications.
  • Enhanced Thermal Performance: With a thermal shutdown feature, the device prevents overheating, thereby maintaining stable operation and protecting connected devices.
  • Accurate Current Limiting: The precision current-limiting capability safeguards against excessive power draw, which could otherwise damage circuitry.
  • Fast Transient Response: The TPS2042ADR is designed to respond quickly to transient loads, ensuring a stable power supply for connected devices.
  • Low Standby Power: It is optimized for low standby power consumption, making it an energy-efficient choice for modern electronic applications.

Applications

The TPS2042ADR is suitable for a wide range of applications, particularly where USB power distribution and fault protection are critical. These include:

  • USB Hubs
  • Peripheral Power Controllers
  • Desktop and Notebook Computers
  • Consumer Electronics

Technical Specifications

The device operates over a voltage range of 2.7V to 5.5V, which is ideal for USB-powered applications. It is available in an 8-pin SOIC package, ensuring compatibility with standard PCB layouts and easy integration into existing designs. The TPS2042ADR also offers a fault status flag feature, which provides a signal output for diagnostic and status reporting purposes.

Conclusion

The Texas Instruments TPS2042ADR power distribution switch is a reliable and efficient solution for managing power in USB interfaces. Its robust protection features and dual-channel operation make it an excellent choice for designers looking to enhance the safety and performance of their USB-powered devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7721 $51.9489
22+ $4.7361 $104.1942
33+ $4.5881 $151.4073
46+ $4.4401 $204.2446
59+ $4.2921 $253.2339
78+ $3.8481 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess