EN
  • EN
  • DE

TPS2042A

Part No TPS2042A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272090-TPS2042A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2042A CAD Model

Description

Product Overview: TPS2042A from Texas Instruments

The TPS2042A is a state-of-the-art power distribution switch from Texas Instruments, designed for applications that require multiple power switches in a single package. This robust device is part of TI's extensive portfolio of power management solutions, catering to a wide range of electronic systems.

Key Features

  • Dual-Channel Power Switch: The TPS2042A integrates two independent channels, each capable of controlling its own USB port. This allows for simultaneous operation of multiple devices, enhancing the system's flexibility and efficiency.
  • Current-Limiting Protection: Each channel of the TPS2042A is designed to protect the system by limiting the amount of current that can be drawn. This feature prevents damage to the USB ports and connected devices in the event of an overcurrent condition.
  • Thermal Shutdown: The device includes an intelligent thermal shutdown mechanism that automatically disables the output when the junction temperature exceeds safe operating limits, thereby protecting the IC and the system from thermal damage.
  • Fast Transient Response: The TPS2042A is engineered to provide a quick response to fast transients, ensuring a stable power supply even under rapidly changing load conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic operation or damage due to insufficient supply voltage.

Applications

The versatility of the TPS2042A makes it suitable for a broad range of applications, including:

  • USB hubs and peripheral power management
  • Hot plug-in power supplies
  • Overcurrent and short circuit protection circuits
  • Power distribution for consumer electronics

Reliability and Compliance

The TPS2042A is built with reliability in mind, compliant with industry standards, and undergoes rigorous testing to ensure performance under various conditions. With Texas Instruments' commitment to quality, this power distribution switch is a reliable choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9743 $53.5865
130+ $0.7995 $103.9350
195+ $0.7745 $151.0275
270+ $0.7495 $202.3650
350+ $0.7245 $253.5750
465+ $0.6496 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess